注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.738973
10
¥2.583935
100
¥2.43768
500
¥2.299695
1000
¥2.169524
ASSMANN WSW Components A-DC 25F/W
- 收藏
- 对比
A-DC 25F/W
219-A-DC 25F/W
配件
--
大陆
立即发货

A-DC 25F/W datasheet pdf and Accessories product details from ASSMANN WSW Components stock available at utmel
--最小包装量--
¥
总价: ¥
A-DC 25F/W详情
ASSMANN WSW Components A-DC 25F/W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PE
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
For Use With
D-Sub Connector
Rohs Code
有
Manufacturer Part Number
A-DC25F/W
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.72
系列
D-Sub
零件状态
活跃
性别
Male
Reach合规守则
compliant
接头数量
25
配件类型
防尘盖
知识产权评级
IP67
A-DC 25F/W拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。