注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9.966248
10
¥9.402118
100
¥8.869922
500
¥8.367849
1000
¥7.894201
ASSMANN WSW Components AWMS 9/50
- 收藏
- 对比
AWMS 9/50
219-AWMS 9/50
配件
--
大陆
立即发货

AWMS 9/50 datasheet pdf and Accessories product details from ASSMANN WSW Components stock available at utmel
--最小包装量--
¥
总价: ¥
AWMS 9/50详情
ASSMANN WSW Components AWMS 9/50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Product Depth (mm)
12
For Use With
D-Sub Connector
系列
D-Sub
零件状态
活跃
类型
Bracket
接头数量
9 → 50
配件类型
Bracket
产品长度(mm)
6
产品高度(mm)
14
AWMS 9/50拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。