注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.955509
10
¥2.788217
100
¥2.63039
500
¥2.481503
1000
¥2.341042
ASSMANN WSW Components ASV-O/09/37
- 收藏
- 对比
ASV-O/09/37
219-ASV-O/09/37
配件
--
大陆
立即发货

ASV-O/09/37 datasheet pdf and Accessories product details from ASSMANN WSW Components stock available at utmel
--最小包装量--
¥
总价: ¥
ASV-O/09/37详情
ASSMANN WSW Components ASV-O/09/37重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
STEEL
安装选项1
4-40
安装选项2
SCREW
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
Rohs Code
有
Manufacturer Part Number
ASV-O/09/37
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.7
零件状态
活跃
类型
锁紧螺栓
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
装配项目名称
螺钉
产品长度(mm)
13.9
ASV-O/09/37拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。