Assmann WSW Components AK-AV511
- 收藏
- 对比
AK-AV511
219-AK-AV511
系列间适配器电缆
--
大陆
立即发货

CABLE AUDIO/VIDEO HI QUAL 5M
1最小包装量--
AK-AV511详情
Assmann WSW Components AK-AV511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
底架
Cable
Cable Types
Round
已出版
2003
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Phono (RCA) Plug (2) and 4 pos miniDIN Plug to Phono (RCA) Plug (2) and 4 pos miniDIN Plug
颜色
Black
屏蔽/屏蔽
Shielded
使用方法
多媒体
连接器类型A
Plug
长度
16.40' 5.00m
RoHS状态
ROHS3 Compliant
无铅
含铅
AK-AV511拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components












哦! 它是空的。