Atmel (Microchip Technology) ATMXT1066TD-C2U001
- 收藏
- 对比
ATMXT1066TD-C2U001
225-ATMXT1066TD-C2U001
数据采集 - 触摸屏控制器
--
大陆
立即发货

Touch Screen Controllers maXTouch TD Series, 1066 Channel Touchscreen Controller IC, BGA (HDI), TrayView in Development Tools Selector
1最小包装量--
ATMXT1066TD-C2U001详情
Atmel (Microchip Technology) ATMXT1066TD-C2U001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
I2C
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Development Kit
ATEVK-MXT1066TD-A, ATMXT1066TD-DEV-PCB
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
432
包装
Tray
产品
Touch Screen Controllers
ATMXT1066TD-C2U001拓展信息
Atmel (Microchip Technology)
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel







哦! 它是空的。