Atmel (Microchip Technology) ATMXT448UD-CCUBRHA1
- 收藏
- 对比
ATMXT448UD-CCUBRHA1
225-ATMXT448UD-CCUBRHA1
数据采集 - 触摸屏控制器
BGA-88
大陆
立即发货

Touch Screen Controllers 448node TS IC 88-UFBGA
1最小包装量--
ATMXT448UD-CCUBRHA1详情
Atmel (Microchip Technology) ATMXT448UD-CCUBRHA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-88
Interface Type
I2C, SPI
Supply Voltage-Max
3.3. V
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
Factory Pack QuantityFactory Pack Quantity
5000
包装
切割胶带
产品
Touch Screen Controllers
ATMXT448UD-CCUBRHA1拓展信息
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。