Atmel (Microchip Technology) ATMXT640UD-CCUR001
- 收藏
- 对比
ATMXT640UD-CCUR001
225-ATMXT640UD-CCUR001
数据采集 - 触摸屏控制器
UFBGA-88
大陆
立即发货

Touch Screen Controllers maXTouch UD Series, 640 Channel Touchscreen Controller IC, BGA, T&RView in Development Tools Selector
1最小包装量--
ATMXT640UD-CCUR001详情
Atmel (Microchip Technology) ATMXT640UD-CCUR001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
UFBGA-88
Interface Type
I2C
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
5000
包装
切割胶带
产品
Touch Screen Controllers
ATMXT640UD-CCUR001拓展信息
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。