Atmel (Microchip Technology) M2S090TS-1FG676I
- 收藏
- 对比
M2S090TS-1FG676I
225-M2S090TS-1FG676I
嵌入式 - 片上系统(SoC)
BGA-676
大陆
立即发货

SoC FPGA M2S090TS-1FG676I
1最小包装量--
M2S090TS-1FG676I详情
Atmel (Microchip Technology) M2S090TS-1FG676I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-676
RoHS
N
Mounting Styles
SMD/SMT
Core
ARM Cortex M3
Maximum Clock Frequency
166 MHz
L1 Cache Instruction Memory
-
L1 Cache Data Memory
-
Data RAM Size
64 kB
Number of Logic Elements
86316 LE
Moisture Sensitive
有
Number of Logic Array Blocks - LABs
7193 LAB
Factory Pack QuantityFactory Pack Quantity
40
Unit Weight
1.071118 oz
包装
Tray
系列
SmartFusion2
程序内存大小
512 kB
核数量
1 Core
M2S090TS-1FG676I拓展信息
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。