注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥671.543264
10
¥633.531377
100
¥597.671115
500
¥563.840671
1000
¥531.925163
Banner Engineering K50LGRBP
- 收藏
- 对比
¥
总价: ¥
K50LGRBP详情
Banner Engineering K50LGRBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
基座安装
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
Voltage, Rating
18 VDC to 30 VDC
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Panel
系列
*
类型
LED
终端样式
Wire
照明颜色
Green, Red, Blue
产品
Indicators
知识产权评级
IP67, IP69K
K50LGRBP拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。