Banner Engineering S22AMTFGRCT
- 收藏
- 对比
S22AMTFGRCT
261-S22AMTFGRCT
配件
--
大陆
立即发货

S22AMTFGRCT - Banner Engineering S22 Pro Touch Series: 2-color RGB Touch Sensor-FDA; Voltage: 10-30 V dc; Housing: Copolyester; IP67 IP69K; Input/Output: Bimodal, NO, Momentary; Colors: Green Red;; 5-screw Terminal Wiring (804306)
1最小包装量--
S22AMTFGRCT详情
Banner Engineering S22AMTFGRCT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 50 C
类型
Base
终端样式
Threaded Ring
照明颜色
Green, Red
产品
Indicators
知识产权评级
IP66, IP67, IP69K
S22AMTFGRCT拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。