Cal Controls 95C21PA002
- 收藏
- 对比
95C21PA002
379-95C21PA002
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, 9500P Series
1最小包装量--
95C21PA002详情
Cal Controls 95C21PA002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, cUL, FM, UL
Case Size
1/16 DIN
Manufacturer
Cal Controls
PowerSupply
100-240 VAC
输出的数量
3
输出类型
Linear Voltage, Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
95C21PA002拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。