Cal Controls MV160MAA0C21U0
- 收藏
- 对比
MV160MAA0C21U0
379-MV160MAA0C21U0
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, MAXVU Series
1最小包装量--
MV160MAA0C21U0详情
Cal Controls MV160MAA0C21U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
MV160MAA0C21U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
RoHS
无
输出的数量
2
输出类型
Solid State AC
输入类型
Milliamps AC, Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
LED
MV160MAA0C21U0拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。