Cal Controls MVR1TMZARC51U0
- 收藏
- 对比
MVR1TMZARC51U0
379-MVR1TMZARC51U0
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, MAXVU Rail Series
1最小包装量--
MVR1TMZARC51U0详情
Cal Controls MVR1TMZARC51U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
22.5 mm
PowerSupply
100-240 VAC
Manufacturer Part Number
MVR1TMZARC51U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
输出的数量
3
输出类型
Relay, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
OLED
MVR1TMZARC51U0拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。