MP100701详情
Cherry MP100701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
汽车
Operating Temp Range
-40C to 150C
Operating Supply Voltage (Max)
24(V)
Operating Supply Voltage (Typ)
9/12/15/18(V)
Rad Hardened
无
Operating Supply Voltage (Min)
5(V)
Proximity Sensor Type
Magnetic
Mounting
Panel
引脚数量
3
输出类型
NPN
MP100701拓展信息








哦! 它是空的。