Cherry Americas GS100101
- 收藏
- 对比
GS100101
439-GS100101
传感器,变送器
--
大陆
立即发货

Hall Effect Sensor, 25mA, Cylindrical,
1最小包装量--
GS100101详情
Cherry Americas GS100101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
汽车
Operating Temp Range
-40C to 125C
Operating Supply Voltage (Max)
24(V)
Operating Supply Voltage (Typ)
9/12/15/18(V)
Rad Hardened
无
Operating Supply Voltage (Min)
5(V)
Mounting
Panel
引脚数量
4
输出电流
20(mA)
GS100101拓展信息







哦! 它是空的。