Cherry Americas MP102103
- 收藏
- 对比
MP102103
439-MP102103
传感器,变送器
--
大陆
立即发货

MP102103 datasheet pdf and Sensors, Transducers product details from Cherry Americas stock available at utmel
1最小包装量--
MP102103详情
Cherry Americas MP102103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
24(V)
Operating Supply Voltage (Typ)
5/9/12/15/18(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Proximity Sensor Type
Magnetic
Mounting
Screw
引脚数量
3
输出类型
NPN
MP102103拓展信息







哦! 它是空的。