Cinch Connectivity Solutions 57-LRS24-B15
- 收藏
- 对比
57-LRS24-B15
465-57-LRS24-B15
集成电路(IC)
--
大陆
立即发货

57-LRS24-B15 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
57-LRS24-B15详情
Cinch Connectivity Solutions 57-LRS24-B15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STEEL
Manufacturer Part Number
57-LRS24-B15
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.63
Insulator Material
玻璃填充聚酯
Manufacturer Series
57
Mounting Styles
RIGHT ANGLE
JESD-609代码
e0
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
附加功能
LATCHED, SHIELDED
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
Reach合规守则
unknown
外壳完成
NICKEL
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
锡铅
57-LRS24-B15拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。