Cinch Connectivity Solutions DDE-50S-F179-30
- 收藏
- 对比
DDE-50S-F179-30
465-DDE-50S-F179-30
集成电路(IC)
--
大陆
立即发货

DDE-50S-F179-30 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DDE-50S-F179-30详情
Cinch Connectivity Solutions DDE-50S-F179-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STEEL
Manufacturer Part Number
DDE-50S-F179-30
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.78
Contact Finish Mating
GOLD (30) OVER NICKEL
Contact Materials
铜合金
Insulator Material
玻璃填充聚酯
Shell Sizes
5/D
JESD-609代码
e4
无铅代码
无
连接器类型
D 超微型连接器
附加功能
面板安装
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
Reach合规守则
compliant
外壳完成
ZINC
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
SOCKET
终端类型
钢丝缠绕
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
DDE-50S-F179-30拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。