Cinch Connectivity Solutions DDMAM-50ST
- 收藏
- 对比
DDMAM-50ST
465-DDMAM-50ST
集成电路(IC)
--
大陆
立即发货

DDMAM-50ST datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DDMAM-50ST详情
Cinch Connectivity Solutions DDMAM-50ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
STEEL
Manufacturer Part Number
DDMAM-50ST
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.7
Insulator Material
邻苯二甲酸二烯丙酯
Manufacturer Series
DDMAM
Shell Sizes
5/D
JESD-609代码
e4
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
50
Reach合规守则
compliant
外壳完成
ZINC
触点性别
FEMALE
空壳
NO
主体/外壳样式
SOCKET
终端类型
撬和戳
触点表面处理 终端
GOLD
DDMAM-50ST拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。