Cinch Connectivity Solutions ES7
- 收藏
- 对比
ES7
465-ES7
集成电路(IC)
--
大陆
立即发货

ES7 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
ES7详情
Cinch Connectivity Solutions ES7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
端子形状
WRAPAROUND
越来越多的功能
SURFACE MOUNT
Package Shape
矩形包装
Manufacturer Series
ES
Manufacturer Part Number
ES7
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CODECO CORP OF VERMONT
Package Description
, 2512
Risk Rank
5.7
电阻器类型
固定电阻
Reach合规守则
unknown
工作电压
350 V
尺寸代码
2512
ES7拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。