Cinch Connectivity Solutions M24308/24-374
- 收藏
- 对比
M24308/24-374
465-M24308/24-374
集成电路(IC)
--
大陆
立即发货

M24308/24-374 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
M24308/24-374详情
Cinch Connectivity Solutions M24308/24-374重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
Manufacturer Part Number
M24308/24-374
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.68
Contact Finish Mating
未说明
Manufacturer Series
M24308/24
Shell Sizes
2/A
ECCN 代码
EAR99
连接器类型
D 超微型连接器
附加功能
STANDARD: MIL-DTL-24308, POLARIZED
HTS代码
8536.69.40.30
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
26
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
主体/外壳样式
PLUG
终端类型
SOLDER
M24308/24-374拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。