Cinch Connectivity Solutions M24308/26-1F
- 收藏
- 对比
M24308/26-1F
465-M24308/26-1F
D-Sub,D 形连接器 - 配件 - 顶丝
--
大陆
立即发货

DSUB FEMALE S/L P&S ALL SZS
--最小包装量--
M24308/26-1F详情
Cinch Connectivity Solutions M24308/26-1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
底架
Hardware, Screw
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
性别
Female
方向
Straight
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
M24308/26-1F拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge









哦! 它是空的。