Cinch Connectivity Solutions M49142/05-0117
- 收藏
- 对比
M49142/05-0117
465-M49142/05-0117
集成电路(IC)
--
大陆
立即发货

M49142/05-0117 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
M49142/05-0117详情
Cinch Connectivity Solutions M49142/05-0117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
M49142/05-0117
Part Life Cycle Code
活跃
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.81
Contact Finish Mating
NICKEL
Manufacturer Series
M49142
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
RF TRIAXIAL-BNC CONNECTOR
附加功能
STANDARD: MIL-C-49142
HTS代码
8536.69.40.10
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
NICKEL
M49142/05-0117拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。