Cinch Connectivity Solutions MDB-9-6-1-V
- 收藏
- 对比
MDB-9-6-1-V
465-MDB-9-6-1-V
集成电路(IC)
--
大陆
立即发货

Fiber Optic Connectors MIA, 850nm, 1xFC
1最小包装量--
MDB-9-6-1-V详情
Cinch Connectivity Solutions MDB-9-6-1-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MDB-9-6-1-V
Part Life Cycle Code
Transferred
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.77
Manufacturer Series
MDB-9-6-1-V
RoHS
Non-Compliant
ECCN 代码
EAR99
连接器类型
矩形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
unknown
MDB-9-6-1-V拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。