Cinch Connectivity Solutions MS3110E22-41PW
- 收藏
- 对比
MS3110E22-41PW
465-MS3110E22-41PW
集成电路(IC)
--
大陆
立即发货

MS3110E22-41PW datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3110E22-41PW详情
Cinch Connectivity Solutions MS3110E22-41PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
MS3110E22-41PW
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.68
Shell Sizes
22
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-26482, POLARIZED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
41
Reach合规守则
unknown
外壳完成
镀铬镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
CORROSION/ENVIRONMENT RESISTANT
终端类型
SOLDER
耦合类型
BAYONET
MS3110E22-41PW拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。