Cinch Connectivity Solutions MS3116E12-8SW
- 收藏
- 对比
MS3116E12-8SW
465-MS3116E12-8SW
集成电路(IC)
--
大陆
立即发货

SOLDER PLUG CONNECTOR
1最小包装量--
MS3116E12-8SW详情
Cinch Connectivity Solutions MS3116E12-8SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
MS3116E12-8SW
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
Manufacturer Series
MS3116E
Shell Sizes
12
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-26482, POLARIZATION AVAILABLE
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT
终端类型
SOLDER
耦合类型
BAYONET
MS3116E12-8SW拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。