Cinch Connectivity Solutions UBJ48GF-2
- 收藏
- 对比
UBJ48GF-2
465-UBJ48GF-2
集成电路(IC)
--
大陆
立即发货

UBJ48GF-2 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
UBJ48GF-2详情
Cinch Connectivity Solutions UBJ48GF-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Part Life Cycle Code
活跃
Manufacturer Part Number
UBJ48GF-2
Risk Rank
5.76
Manufacturer Series
UBJ48GF
Operating Frequency (Max)
1 GHz
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
UBJ48GF-2拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。