Cinch Connectivity Solutions / Trompeter 22-01-G31-V
- 收藏
- 对比
22-01-G31-V
465-22-01-G31-V
集成电路(IC)
--
大陆
立即发货

22-01-G31-V datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
22-01-G31-V详情
Cinch Connectivity Solutions / Trompeter 22-01-G31-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
22-01-G31-V
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.82
Manufacturer Series
22-01
连接器类型
射频连接器适配器
附加功能
POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE-FEMALE
主体/外壳样式
PLUG-JACK
耦合类型
BAYONET-THREADED
特性阻抗
50 Ω
适配器样式
BNC-TNC
22-01-G31-V拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。