Cinch Connectivity Solutions / Trompeter 305-1519V-23
- 收藏
- 对比
305-1519V-23
465-305-1519V-23
集成电路(IC)
--
大陆
立即发货

305-1519V-23 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
305-1519V-23详情
Cinch Connectivity Solutions / Trompeter 305-1519V-23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
305-1519V-23
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.84
Contact Finish Mating
NICKEL
Manufacturer Series
305-1519
Mounting Styles
STRAIGHT
连接器类型
DM盒子
附加功能
POLARISED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
触点表面处理 终端
NICKEL
305-1519V-23拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。