Cinch Connectivity Solutions / Trompeter ADBJ77-A1-PL375
- 收藏
- 对比
ADBJ77-A1-PL375
465-ADBJ77-A1-PL375
系列间适配器
--
大陆
立即发货

RF Adapters - Between Series ADPTR BTWN Series TRB Jack to TRT Plug
1最小包装量--
ADBJ77-A1-PL375详情
Cinch Connectivity Solutions / Trompeter ADBJ77-A1-PL375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Side 1 RF Series
TRB
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Side 2 RF Series
TRT
Side 2 Gender
Plug (Male)
Side 2 Polarity
Normal
Unit Weight
1.205929 oz
RoHS
Non-Compliant
Manufacturer Part Number
AD-BJ77-A1-PL375
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.72
Manufacturer Series
WITHIN
ECCN 代码
EAR99
连接器类型
Plug
HTS代码
8536.69.80.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-MALE
主体/外壳样式
RECEPTACLE-PLUG
耦合类型
THREADED-THREADED
阻抗
50 Ohms
外壳电镀
Nickel
适配器样式
母转公
ADBJ77-A1-PL375拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson







哦! 它是空的。