Cinch Connectivity Solutions / Trompeter ADBJ77-A1-PL75
- 收藏
- 对比
ADBJ77-A1-PL75
465-ADBJ77-A1-PL75
系列间适配器
--
大陆
立即发货

RF Adapters - Between Series ADPTR BTWN Series TRB Jack to TRB Plug
1最小包装量--
ADBJ77-A1-PL75详情
Cinch Connectivity Solutions / Trompeter ADBJ77-A1-PL75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Side 1 RF Series
TRB
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Side 2 RF Series
TRB
Side 2 Gender
Plug (Male)
Side 2 Polarity
Normal
Unit Weight
1.090248 oz
连接器类型
Plug
极性
Normal
性别A型
Female
性别B型
Male
ADBJ77-A1-PL75拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson







哦! 它是空的。