Cinch Connectivity Solutions / Trompeter ADRMF70TL
- 收藏
- 对比
ADRMF70TL
465-ADRMF70TL
系列间适配器
--
大陆
立即发货

RF Adapters - Between Series 2- Lug Right Angle M to F adapt
1最小包装量--
ADRMF70TL详情
Cinch Connectivity Solutions / Trompeter ADRMF70TL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
RoHS
Details
Side 1 RF Series
TRB
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Side 2 RF Series
TRT
Side 2 Gender
Jack (Female)
Side 2 Polarity
Normal
Maximum Frequency
500 MHz
Contact Materials
Copper Alloy
Unit Weight
1 oz
方向
直角
阻抗
Non-Constant
外壳电镀
Nickel
ADRMF70TL拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。