Cinch Connectivity Solutions / Trompeter AD-CJ150-A1-PL75
- 收藏
- 对比
AD-CJ150-A1-PL75
465-AD-CJ150-A1-PL75
集成电路(IC)
--
大陆
立即发货

AD-CJ150-A1-PL75 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
AD-CJ150-A1-PL75详情
Cinch Connectivity Solutions / Trompeter AD-CJ150-A1-PL75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
AD-CJ150-A1-PL75
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Manufacturer Series
BETWEEN
Brand
Trompeter / Cinch Connectivity Solutions
连接器类型
射频连接器适配器
子类别
射频适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-MALE
主体/外壳样式
JACK-PLUG
耦合类型
BAYONET
产品类别
RF Adapters - Between Series
适配器样式
TWINAX/TRIAX-BNC
产品类别
RF Adapters - Between Series
AD-CJ150-A1-PL75拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。