Cinch Connectivity Solutions / Trompeter AD-UBJ20-E1-PL75X
- 收藏
- 对比
AD-UBJ20-E1-PL75X
465-AD-UBJ20-E1-PL75X
集成电路(IC)
--
大陆
立即发货

AD-UBJ20-E1-PL75X datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
AD-UBJ20-E1-PL75X详情
Cinch Connectivity Solutions / Trompeter AD-UBJ20-E1-PL75X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
AD-UBJ20-E1-PL75X
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.55
Manufacturer Series
AD
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE-MALE
主体/外壳样式
JACK-PLUG
耦合类型
BAYONET
适配器样式
BNC-70
AD-UBJ20-E1-PL75X拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。