Cinch Connectivity Solutions / Trompeter BJ379-25A
- 收藏
- 对比
BJ379-25A
465-BJ379-25A
集成电路(IC)
--
大陆
立即发货

BJ379-25A datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ379-25A详情
Cinch Connectivity Solutions / Trompeter BJ379-25A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
BJ379-25A
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.77
Contact Finish Mating
NICKEL
Insulator Material
聚四氟乙烯
Manufacturer Series
BJ379
Mounting Styles
STRAIGHT
Operating Frequency (Max)
0.5 GHz
ECCN 代码
EAR99
连接器类型
RF TRIAXIAL-TNC CONNECTOR
附加功能
STANDARD:MIL-C-49142
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配套信息
NO
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
触点表面处理 终端
NICKEL
BJ379-25A拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。