Cinch Connectivity Solutions / Trompeter BJ459ACRS-221
- 收藏
- 对比
BJ459ACRS-221
465-BJ459ACRS-221
集成电路(IC)
--
大陆
立即发货

BJ459ACRS-221 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ459ACRS-221详情
Cinch Connectivity Solutions / Trompeter BJ459ACRS-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
BJ459ACRS-221
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.72
Contact Finish Mating
NICKEL
Manufacturer Series
BJ459AC
Mounting Styles
STRAIGHT
连接器类型
射频双轴连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
NICKEL
BJ459ACRS-221拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。