Cinch Connectivity Solutions / Trompeter BJ893-14A
- 收藏
- 对比
BJ893-14A
465-BJ893-14A
集成电路(IC)
--
大陆
立即发货

BJ893-14A datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ893-14A详情
Cinch Connectivity Solutions / Trompeter BJ893-14A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
BJ893-14A
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Contact Finish Mating
未说明
Contact Materials
未说明
Insulator Material
聚四氟乙烯
Manufacturer Series
80
Mounting Styles
STRAIGHT
连接器类型
RF TRIAXIAL-BNC CONNECTOR
附加功能
APPLICABLE CABLE: BELDEN 9888
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
BAYONET
BJ893-14A拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。