Cinch Connectivity Solutions / Trompeter MPN-5
- 收藏
- 对比
MPN-5
465-MPN-5
集成电路(IC)
--
大陆
立即发货

MPN-5 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
MPN-5详情
Cinch Connectivity Solutions / Trompeter MPN-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Manufacturer Part Number
MPN-5
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Package Description
ROHS COMPLIANT
Risk Rank
8.35
Contact Finish Mating
NICKEL
Mounting Styles
STRAIGHT
Manufacturer Series
MPN
RoHS
Non-Compliant
ECCN 代码
EAR99
连接器类型
射频BNC连接器
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
BAYONET
触点表面处理 终端
NICKEL
MPN-5拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。