Cinch Connectivity Solutions / Trompeter UPL122-2
- 收藏
- 对比
UPL122-2
465-UPL122-2
集成电路(IC)
--
大陆
立即发货

UPL122-2 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
UPL122-2详情
Cinch Connectivity Solutions / Trompeter UPL122-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
安装选项1
LOCKING
面板安装
YES
Manufacturer Part Number
UPL122-2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Cable Types
RG-59
Contact Finish Mating
未说明
Insulator Material
聚四氟乙烯
Manufacturer Series
120
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
射频同步连接器
附加功能
APPLICABLE CABLE: BELDEN 8212
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
触头总数
1
Reach合规守则
unknown
外壳完成
NICKEL
可靠性
COMMERCIAL
触点性别
MALE
触点样式
COAX
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
端口的数量
1
特性阻抗
75 Ω
UPL122-2拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。