CLIFF Electronic Components Ltd CP30608NX1
- 收藏
- 对比
CP30608NX1
1736-CP30608NX1
USB、DVI、HDMI 连接器
--
大陆
立即发货

FM SLIM FT USB2 A-A 3.2 HOLE
1最小包装量--
CP30608NX1详情
CLIFF Electronic Components Ltd CP30608NX1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
Gold Plated Contacts
厂商
CLIFF Electronic Components Ltd
Package
Box
Product Status
活跃
Manufacturer part #
CP30608NX1
Content
1pc(s)
Factory colour
Black
Contact Materials
-
系列
-
类型
CP30608NX1
转换自(适配器端)
USB-A (USB TYPE-A), Receptacle
转换(适配器端)
USB-A (USB TYPE-A), Receptacle
知识产权评级
-
CP30608NX1拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。