CLIFF Electronic Components Ltd CP30293
- 收藏
- 对比
CP30293
1736-CP30293
USB、DVI、HDMI 连接器
--
大陆
立即发货

DUST COVER USB2-B BLACK
1最小包装量--
CP30293详情
CLIFF Electronic Components Ltd CP30293重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
厂商
CLIFF Electronic Components Ltd
Package
Tray
Product Status
活跃
For Use With/Related Products
-
RoHS-compliant
有
Manufacturer part #
CP30293
Content
1pc(s)
Compatible with (details)
USB2-B socket
For Use With
USB 2.0 Type B Feedthrough Connectors
系列
-
类型
Dust protection
配件类型
Cover, Dust
CP30293拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。