CLIFF Electronic Components Ltd CP30709NM
- 收藏
- 对比
CP30709NM
1736-CP30709NM
USB、DVI、HDMI 连接器
--
大陆
立即发货

DUALSLIM METAL USB2 A-B CSK
1最小包装量--
CP30709NM详情
CLIFF Electronic Components Ltd CP30709NM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
Gold Plated Contacts
Product Status
活跃
Package
Tray
厂商
CLIFF Electronic Components Ltd
Contact Materials
-
系列
-
转换自(适配器端)
USB-A (USB TYPE-A), Receptacle
转换(适配器端)
USB-B (USB TYPE-B), Receptacle
知识产权评级
-
CP30709NM拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。