DS1168-01-120MSBYX详情
CONNFLY DS1168-01-120MSBYX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
1
Type of connector
DC supply
Connector
socket
Kind of connector
male
Mechanical mounting
for panel mounting
Electrical mounting
screw
Colour
black
Connectors application
for battery storage systems
Spatial orientation
straight
Contact Materials
copper alloy
Maximum current
120A
Wire cross-section
16...25mm<sup>2</sup>
Gross weight
25.02g
Rated voltage
1kV
DS1168-01-120MSBYX拓展信息
CONNFLY








哦! 它是空的。