DS1168-02-200FSBYX详情
CONNFLY DS1168-02-200FSBYX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
1
Type of connector
DC supply
Connector
plug
Kind of connector
female
Mechanical mounting
for cable
Electrical mounting
crimped
Colour
black
Connectors application
for battery storage systems
Spatial orientation
straight
Contact Materials
copper alloy
Maximum current
200A
Wire cross-section
35...50mm<sup>2</sup>
Gross weight
67.97g
Rated voltage
1kV
DS1168-02-200FSBYX拓展信息
CONNFLY








哦! 它是空的。