DS1168-01-120MSEYX详情
CONNFLY DS1168-01-120MSEYX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
1
Gross weight
25.35g
Wire cross-section
16...25mm<sup>2</sup>
Maximum current
120A
Contact Materials
copper alloy
Spatial orientation
straight
Connectors application
for battery storage systems
Colour
orange
Electrical mounting
screw
Mechanical mounting
for panel mounting
Kind of connector
male
Connector
socket
Type of connector
DC supply
Rated voltage
1kV
DS1168-01-120MSEYX拓展信息
CONNFLY








哦! 它是空的。