074011029详情
Cooper 074011029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
34.93 mm
RoHS
无
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Hubbell
Cable Style
Round
Approvals
CSA, UL
Manufacturer Part Number
074011029
Angle
Straight
Minimum Cable Diameter (mm)
31.75 mm
组成
Metallic
074011029拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。