074011233详情
Cooper 074011233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
90 Degrees
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Hubbell
Manufacturer Part Number
074011233
Maximum Cable Diameter (mm)
36.5 mm
Minimum Cable Diameter (mm)
33.32 mm
RoHS
无
组成
Metallic
074011233拓展信息








哦! 它是空的。