074093446详情
Cooper 074093446重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
171.45 mm
Minimum Cable Diameter (mm)
171.45 mm
Angle
45 Degrees
Manufacturer Part Number
074093446
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
074093446拓展信息








哦! 它是空的。