074093515详情
Cooper 074093515重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
RoHS
无
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Hubbell
Cable Style
Round
Approvals
CSA, UL
Manufacturer Part Number
074093515
Angle
Straight
Minimum Cable Diameter (mm)
152.4 mm
Maximum Cable Diameter (mm)
152.4 mm
组成
Metallic
074093515拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。