FF-90-1详情
Cooper FF-90-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer
Hubbell
Approvals
UL;CSA
Manufacturer Part Number
FF-90-1
Angle
90 °
组成
Metallic
连接类型
Female to Female Thread
0个相似型号
FF-90-1拓展信息
FF-45-8
Cooper
FF-90-1M
Cooper
GUFS-2-EX
Cooper
GUFS-2M
Cooper
GUMFS-2-EX
Cooper
GUMFS-2M-EX
Cooper
GUML-2-EX
Cooper
MF-45-1M-EX
Cooper
MF-45-2-EX
Cooper
MF-45-2
Cooper








哦! 它是空的。